☰
24FC16HT-E/OT
24FC16HT-E/OT
Active
Description:  IC EEPROM 16KBIT I2C SOT23-5
Manufacturer:  Microchip Technology
History Price: $0.32000
In Stock: 32960
24FC16HT-E/OT vs 24FC01-E/P
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
1Kbit
Memory Organization
2K x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
450 ns
450 ns
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-74A, SOT-753
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
8-PDIP