Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24FC04T-E/OT
24FC04T-E/OT
Active
Memory
Description:
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
24FC04T-E/OT Datasheet
History Price: $0.24000
In Stock: 45040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24FC04T-E/OT vs 24FC04T-E/MS
Part No
24FC04T-E/OT
24FC04T-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
4Kbit
Memory Organization
256 x 8 x 2
256 x 8 x 2
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
450 ns
450 ns
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
8-MSOP