Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24CS512-E/P
24CS512-E/P
Active
Memory
Description:
IC EEPROM 512KBIT I2C 8DIP
Manufacturer:
Microchip Technology
Datasheet:
24CS512-E/P Datasheet
History Price: $1.54000
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24CS512-E/P vs 24CS512-E/MS
Part No
24CS512-E/P
24CS512-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
512Kbit
512Kbit
Memory Organization
64K x 8
64K x 8
Memory Interface
I2C
I2C
Clock Frequency
3.4 MHz
3.4 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
400 ns
400 ns
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP