☰
24CS512-E/P
24CS512-E/P
Active
Description:  IC EEPROM 512KBIT I2C 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24CS512-E/P Datasheet
History Price: $1.54000
In Stock: 27760
24CS512-E/P vs 24C01C-E/MS
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
512Kbit
1Kbit
Memory Organization
64K x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
3.4 MHz
100 kHz
Write Cycle Time - Word, Page
5ms
1.5ms
Access Time
400 ns
3.5 μs
Voltage - Supply
1.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP