☰
24CS256T-E/ST
24CS256T-E/ST
Active
Description:  256K 3.4MHZ I2C SERIAL EEPROM, E
Manufacturer:  Microchip Technology
History Price: $0.95000
In Stock: 45520
24CS256T-E/ST vs 24C01C-E/MC
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
256Kbit
1Kbit
Memory Organization
32K x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
100 kHz
Write Cycle Time - Word, Page
5ms
1.5ms
Access Time
400 ns
3.5 μs
Voltage - Supply
1.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-TSSOP
8-DFN (2x3)