Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24CS256-E/SM
24CS256-E/SM
Active
Memory
Description:
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ
Manufacturer:
Microchip Technology
Datasheet:
24CS256-E/SM Datasheet
History Price: $1.07000
In Stock: 12105
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24CS256-E/SM vs 24C01CT-E/MS
Part No
24CS256-E/SM
24C01CT-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
FLASH - NAND, DRAM - LPDDR
EEPROM
Memory Size
256Kbit
1Kbit
Memory Organization
32K x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
100 kHz
Write Cycle Time - Word, Page
5ms
1.5ms
Access Time
400 ns
3.5 μs
Voltage - Supply
1.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIJ
8-MSOP