Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
FLASH - NAND, DRAM - LPDDR
EEPROM
Memory Size
256Kbit
1Kbit
Memory Organization
32K x 8
128 x 8
Clock Frequency
1 MHz
100 kHz
Write Cycle Time - Word, Page
5ms
1.5ms
Access Time
400 ns
3.5 μs
Voltage - Supply
1.7V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIJ
8-DFN (2x3)