Packaging
Tube
Tape & Reel (TR)
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
FLASH - NAND, DRAM - LPDDR
Memory Size
8Kbit
256Kbit
Memory Organization
256 x 8 x 4
32K x 8
Clock Frequency
100 kHz
1 MHz
Write Cycle Time - Word, Page
1ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-PDIP
8-MSOP