☰
24C02CT-E/SN
24C02CT-E/SN
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.46000
In Stock: 46805
24C02CT-E/SN vs 24C01CT-E/MC
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
1Kbit
Memory Organization
256 x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
1.5ms
1.5ms
Access Time
3.5 μs
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-DFN (2x3)