☰
24C02C-E/MS
24C02C-E/MS
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8MSOP
Manufacturer:  Microchip Technology
Datasheet:   24C02C-E/MS Datasheet
History Price: $0.51000
In Stock: 28880
24C02C-E/MS vs 24C01
Part No
Category
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
1Kbit
Memory Organization
256 x 8
128 x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
400 kHz
Write Cycle Time - Word, Page
1.5ms
5ms
Access Time
3.5 μs
900 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
-
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
8-MSOP
-