Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
FLASH - NAND, DRAM - LPDDR
Memory Size
2Kbit
256Kbit
Memory Organization
256 x 8
32K x 8
Clock Frequency
100 kHz
1 MHz
Write Cycle Time - Word, Page
1.5ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC