☰
24C01CT-E/OT
24C01CT-E/OT
Active
Description:  IC EEPROM 1KBIT I2C SOT23-6
Manufacturer:  Microchip Technology
History Price: $0.40500
In Stock: 4210
24C01CT-E/OT vs 24C02C-E/MS
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
2Kbit
Memory Organization
128 x 8
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
1.5ms
1.5ms
Access Time
3.5 μs
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-6
8-MSOP