☰
24C01CT-E/MS
24C01CT-E/MS
Active
Description:  IC EEPROM 1KBIT I2C 100KHZ 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.51000
In Stock: 28445
24C01CT-E/MS vs 24CS512T-E/MS
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
512Kbit
Memory Organization
128 x 8
64K x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
3.4 MHz
Write Cycle Time - Word, Page
1.5ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP