Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 24C01C-E/MC
24C01C-E/MC
Active
Memory
Description:
IC EEPROM 1KBIT I2C 100KHZ 8DFN
Manufacturer:
Microchip Technology
Datasheet:
24C01C-E/MC Datasheet
History Price: $0.55500
In Stock: 19265
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
24C01C-E/MC vs 24CS512T-E/MS
Part No
24C01C-E/MC
24CS512T-E/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
512Kbit
Memory Organization
128 x 8
64K x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
3.4 MHz
Write Cycle Time - Word, Page
1.5ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-DFN (2x3)
8-MSOP