24C00T-E/MNY
24C00T-E/MNY
Active
Description:  IC EEPROM 128B I2C 100KHZ 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.40500
In Stock: 15705
24C00T-E/MNY vs 24CS512T-E/SN
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
128bit
512Kbit
Memory Organization
16 x 8
64K x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
3.4 MHz
Write Cycle Time - Word, Page
4ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TDFN (2x3)
8-SOIC