☰
24C00-E/P
24C00-E/P
Active
Description:  IC EEPROM 128B I2C 100KHZ 8DIP
Manufacturer:  Microchip Technology
Datasheet:   24C00-E/P Datasheet
History Price: $0.44520
In Stock: 3965
24C00-E/P vs 24CS256-E/P
Category
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
FLASH - NAND, DRAM - LPDDR
Memory Size
128bit
256Kbit
Memory Organization
16 x 8
32K x 8
Memory Interface
I2C
I2C
Clock Frequency
100 kHz
1 MHz
Write Cycle Time - Word, Page
4ms
5ms
Access Time
3.5 μs
400 ns
Voltage - Supply
4.5V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP