☰
24AA044T-E/SN
24AA044T-E/SN
Active
Description:  IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.40500
In Stock: 11185
24AA044T-E/SN vs 24AA02E64-E/SN
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
2Kbit
Memory Organization
256 x 8 x 2
256 x 8
Memory Interface
I2C
I2C
Clock Frequency
1 MHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
400 ns
900 ns
Voltage - Supply
1.7V ~ 5.5V
1.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC