20-101-1320
20-101-1320
Not For New Designs
Description:  IC MOD RABBIT 6000 162.5MHZ
Manufacturer:  Digi International
Datasheet:   20-101-1320 Datasheet
History Price: $90.38000
In Stock: 4100
20-101-1320 vs 20-101-1305
Series
MiniCore RCM6700
RabbitCore RCM3700
Packaging
Bulk
Bulk
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 6000
Rabbit 3000
Co-Processor
-
-
Speed
162.5MHz
22.1MHz
Flash Size
4MB
512KB (Internal), 1MB (External)
RAM Size
1.032MB (Internal), 1MB (External)
512KB
Connector Type
Edge Connector - 52
IDC Header 2x20
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃