Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1314
20-101-1314
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
MODULE ETHERNET OP7300
Manufacturer:
Digi International
Datasheet:
20-101-1314 Datasheet
History Price: Obsolete
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1314 vs 20-101-1305
Part No
20-101-1314
20-101-1305
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
-
RabbitCore RCM3700
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Module/Board Type
-
MPU Core
Core Processor
-
Rabbit 3000
Co-Processor
-
-
Speed
-
22.1MHz
Flash Size
-
512KB (Internal), 1MB (External)
RAM Size
-
512KB
Connector Type
-
IDC Header 2x20
Size / Dimension
-
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-
0 ℃ ~ 70 ℃