20-101-1309
20-101-1309
Obsolete
Description:  IC MOD RABBIT 5000 73.73MHZ 1MB
Manufacturer:  Digi International
Datasheet:   20-101-1309 Datasheet
History Price: Obsolete
In Stock: 48600
20-101-1309 vs 20-101-1197
Series
MiniCore
RabbitCore
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 5000
Rabbit 3000
Co-Processor
-
-
Speed
73.73MHz
44.2MHz
Flash Size
4MB
512KB (Internal), 32MB (External), microSD Slot (External)
RAM Size
1MB
1MB
Connector Type
Edge Connector - 52
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-30 ℃ ~ 55 ℃
-20 ℃ ~ 85 ℃