Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1309
20-101-1309
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 5000 73.73MHZ 1MB
Manufacturer:
Digi International
Datasheet:
20-101-1309 Datasheet
History Price: Obsolete
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1309 vs 20-101-0434
Part No
20-101-1309
20-101-0434
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
MiniCore
RabbitCore RCM2100
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 5000
Rabbit 2000
Co-Processor
-
-
Speed
73.73MHz
22.1MHz
Flash Size
4MB
512KB
RAM Size
1MB
512KB
Connector Type
Edge Connector - 52
2 IDC Headers 2x20
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
2.000" L x 3.500" W (51.00mm x 89.00mm)
Operating Temperature
-30 ℃ ~ 55 ℃
0 ℃ ~ 70 ℃