20-101-1306
20-101-1306
Obsolete
Description:  IC MOD RABBIT 5000 50MHZ 128KB
Manufacturer:  Digi International
Datasheet:   20-101-1306 Datasheet
History Price: Obsolete
In Stock: 36400
20-101-1306 vs 20-101-1305
Series
MiniCore
RabbitCore RCM3700
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 5000
Rabbit 3000
Co-Processor
-
-
Speed
50MHz
22.1MHz
Flash Size
1MB (Internal), 2MB (External)
512KB (Internal), 1MB (External)
RAM Size
128KB (Internal), 512KB (External)
512KB
Connector Type
Edge Connector - 52
IDC Header 2x20
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃