Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1306
20-101-1306
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 5000 50MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-1306 Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1306 vs 20-101-0518
Part No
20-101-1306
20-101-0518
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
MiniCore
RabbitCore RCM3100
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 5000
Rabbit 3000
Co-Processor
-
-
Speed
50MHz
29.4MHz
Flash Size
1MB (Internal), 2MB (External)
256KB
RAM Size
128KB (Internal), 512KB (External)
128KB
Connector Type
Edge Connector - 52
2 IDC Headers 2x17
Size / Dimension
1.200" L x 2.000" W (30.00mm x 51.00mm)
1.850" L x 1.650" W (47.00mm x 42.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃