Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1276
20-101-1276
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
RABBITCORE MOD RCM5400W JAPAN
Manufacturer:
Digi International
Datasheet:
20-101-1276 Datasheet
History Price: Obsolete
In Stock: 43100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1276 vs 20-101-0949
Part No
20-101-1276
20-101-0949
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore
RabbitCore
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Module/Board Type
-
MPU Core
Core Processor
-
Rabbit 3000
Co-Processor
-
-
Speed
-
44.2MHz
Flash Size
-
512KB (Internal), 16MB (External)
RAM Size
-
1MB
Connector Type
-
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
-
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-
-40 ℃ ~ 70 ℃