Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1197
20-101-1197
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 3000 44.2MHZ 1MB
Manufacturer:
Digi International
Datasheet:
20-101-1197 Datasheet
History Price: Obsolete
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1197 vs 20-101-1307
Part No
20-101-1197
20-101-1307
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore
MiniCore
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 5000
Co-Processor
-
-
Speed
44.2MHz
50MHz
Flash Size
512KB (Internal), 32MB (External), microSD Slot (External)
1MB (Internal), 2MB (External)
RAM Size
1MB
128KB (Internal), 512KB (External)
Connector Type
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
Edge Connector - 52
Size / Dimension
1.850" L x 2.730" W (47.00mm x 69.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃