20-101-1194
20-101-1194
Obsolete
Description:  IC MOD RABBIT 3000 44.2MHZ 1MB
Manufacturer:  Digi International
Datasheet:   20-101-1194 Datasheet
History Price: Obsolete
In Stock: 18700
20-101-1194 vs 20-101-1328
Series
RabbitCore
RabbitCore RCM3700
Packaging
Bulk
Tray
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 3000
Co-Processor
-
-
Speed
44.2MHz
22.1MHz
Flash Size
512KB (Internal), 8MB (External)
256KB (Internal), 1MB (External)
RAM Size
1MB
128KB
Connector Type
2 IDC Headers 2x17, 1 IDC Header 2x5
IDC Header 2x20
Size / Dimension
1.850" L x 2.730" W (47.00mm x 69.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃