20-101-1138
20-101-1138
Not For New Designs
Description:  IC MOD RABBIT4000 58.98MHZ 1.5MB
Manufacturer:  Digi International
Datasheet:   20-101-1138 Datasheet
History Price: $190.29000
In Stock: 1000
20-101-1138 vs 20-101-1319
Series
RabbitCore RCM4300
MiniCore RCM6700
Packaging
Bulk
Box
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 6000
Co-Processor
-
-
Speed
58.98MHz
162.5MHz
Flash Size
2MB (Internal), microSD Slot (External)
1MB
RAM Size
1.5MB
1.032MB
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
Edge Connector - 52
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃