20-101-1112
20-101-1112
Not For New Designs
Description:  IC MOD RABBIT4000 58.98MHZ 512KB
Manufacturer:  Digi International
Datasheet:   20-101-1112 Datasheet
History Price: $115.84000
In Stock: 7700
20-101-1112 vs 20-101-1307
Series
RabbitCore RCM4010
MiniCore
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 5000
Co-Processor
-
-
Speed
58.98MHz
50MHz
Flash Size
512KB
1MB (Internal), 2MB (External)
RAM Size
512KB
128KB (Internal), 512KB (External)
Connector Type
IDC Header 2x25, 2x5
Edge Connector - 52
Size / Dimension
1.840" L x 2.420" W (47.00mm x 61.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃