Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1112
20-101-1112
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT4000 58.98MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-1112 Datasheet
History Price: $115.84000
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1112 vs 20-101-1139
Part No
20-101-1112
20-101-1139
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM4010
RabbitCore RCM4300
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 4000
Co-Processor
-
-
Speed
58.98MHz
58.98MHz
Flash Size
512KB
1MB (Internal), microSD Slot (External)
RAM Size
512KB
1MB
Connector Type
IDC Header 2x25, 2x5
IDC Header 2x25, 2x5, 1xmicroSD Card
Size / Dimension
1.840" L x 2.420" W (47.00mm x 61.00mm)
1.840" L x 2.850" W (47.00mm x 72.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 85 ℃