Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0674
20-101-0674
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 3000 22.1MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-0674 Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0674 vs 20-101-1305
Part No
20-101-0674
20-101-1305
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore
RabbitCore RCM3700
Packaging
Box
Bulk
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 3000
Co-Processor
-
-
Speed
22.1MHz
22.1MHz
Flash Size
512KB (Internal), 1MB (External)
512KB (Internal), 1MB (External)
RAM Size
512KB
512KB
Connector Type
IDC Header 2x20
IDC Header 2x20
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃