20-101-0674
20-101-0674
Obsolete
Description:  IC MOD RABBIT 3000 22.1MHZ 512KB
Manufacturer:  Digi International
Datasheet:   20-101-0674 Datasheet
History Price: Obsolete
In Stock: 15600
20-101-0674 vs 20-101-1197
Series
RabbitCore
RabbitCore
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 3000
Co-Processor
-
-
Speed
22.1MHz
44.2MHz
Flash Size
512KB (Internal), 1MB (External)
512KB (Internal), 32MB (External), microSD Slot (External)
RAM Size
512KB
1MB
Connector Type
IDC Header 2x20
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 85 ℃