Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0405
20-101-0405
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 2000 25.8MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-0405 Datasheet
History Price: $70.40000
In Stock: 49100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0405 vs 20-101-1197
Part No
20-101-0405
20-101-1197
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM2010
RabbitCore
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 3000
Co-Processor
-
-
Speed
25.8MHz
44.2MHz
Flash Size
256KB
512KB (Internal), 32MB (External), microSD Slot (External)
RAM Size
128KB
1MB
Connector Type
2 IDC Headers 2x20
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
Size / Dimension
1.900" L x 2.300" W (48.30mm x 58.40mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃