1ST280EY2F55E2LG
1ST280EY2F55E2LG
Active
Description:  IC FPGA 296 I/O 2912BGA
Manufacturer:  Intel
History Price: $82,615.57333
In Stock: 36800
1ST280EY2F55E2LG vs 1ST280EY2F55E1VG
Manufacturer
Series
Stratix 10 TX
Stratix 10 TX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
350000
350000
Number of Logic Elements/Cells
2800000
2800000
Total RAM Bits
-
-
Number of I/O
296
296
Number of Gates
-
-
Voltage - Supply
0.82V ~ 0.88V
0.77V ~ 0.97V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
2912-BBGA, FCBGA
2912-BBGA, FCBGA
Supplier Device Package
2912-FBGA, FC (55x55)
2912-FBGA, FC (55x55)