Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 1ST280EU2F50I2VG
1ST280EU2F50I2VG
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 440 I/O 2397BGA
Manufacturer:
Intel
Datasheet:
1ST280EU2F50I2VG Datasheet
History Price: $70,329.64000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1ST280EU2F50I2VG vs 1ST280EY2F55I2LG
Part No
1ST280EU2F50I2VG
1ST280EY2F55I2LG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Stratix 10 TX
Stratix 10 TX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
350000
350000
Number of Logic Elements/Cells
2800000
2800000
Total RAM Bits
-
-
Number of I/O
440
296
Number of Gates
-
-
Voltage - Supply
0.77V ~ 0.97V
0.82V ~ 0.88V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
2397-BBGA, FCBGA
2912-BBGA, FCBGA
Supplier Device Package
2397-FBGA, FC (50x50)
2912-FBGA, FC (55x55)