1ST040EH2F35E2VG
1ST040EH2F35E2VG
Active
Description:  IC FPGA STRATIX10TX 1152FBGA
Manufacturer:  Intel
History Price: $7,408.51000
In Stock: 21100
1ST040EH2F35E2VG vs 1ST280EU2F50I2LG
Manufacturer
Series
Stratix 10 TX
Stratix 10 TX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
350000
Number of Logic Elements/Cells
378000
2800000
Total RAM Bits
31457280
-
Number of I/O
384
440
Number of Gates
-
-
Voltage - Supply
0.77V ~ 0.97V
0.82V ~ 0.88V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
2397-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
2397-FBGA, FC (50x50)