1ST040EH1F35I2VG
1ST040EH1F35I2VG
Active
Description:  IC FPGA STRATIX10TX 1152FBGA
Manufacturer:  Intel
History Price: $9,483.16333
In Stock: 27800
1ST040EH1F35I2VG vs 1ST280EY2F55I2VG
Manufacturer
Series
Stratix 10 TX
Stratix 10 TX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
350000
Number of Logic Elements/Cells
378000
2800000
Total RAM Bits
31457280
-
Number of I/O
384
296
Number of Gates
-
-
Voltage - Supply
0.77V ~ 0.97V
0.77V ~ 0.97V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
2912-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
2912-FBGA, FC (55x55)