Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Renesas Electronics 1894KI-43LF
1894KI-43LF
Obsolete
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
1894KI-43LF Datasheet
History Price: Obsolete
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1894KI-43LF vs 1893BKLFT
Part No
1894KI-43LF
1893BKLFT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
PHYceiver
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Physical Layer Controller
Physical Layer Controller
Interface
Parallel
Parallel
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
3.14V ~ 3.47V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
40-TQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
56-VFQFPN (8x8)