Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Renesas Electronics 1894K-40LFT
1894K-40LFT
Active
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 40VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
1894K-40LFT Datasheet
History Price: $5.27720
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1894K-40LFT vs 1893BKLF
Part No
1894K-40LFT
1893BKLF
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
PHYceiver
PHYceiver
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Physical Layer Controller
Physical Layer Controller
Interface
Parallel
Parallel
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
3.14V ~ 3.47V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
40-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (6x6)
56-VFQFPN (8x8)