11LC040T-E/MNY
11LC040T-E/MNY
Active
Description:  IC EEPROM 4KBIT SGL WIRE 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.45000
In Stock: 14000
11LC040T-E/MNY vs 11LC161T-E/TT
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
16Kbit
Memory Organization
512 x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-TDFN (2x3)
SOT-23-3