11AA080T-I/TT
11AA080T-I/TT
Active
Description:  IC EEPROM 8KBIT SGL WIRE SOT23-3
Manufacturer:  Microchip Technology
History Price: $0.33000
In Stock: 3500
11AA080T-I/TT vs 11AA160-I/P
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
16Kbit
Memory Organization
1K x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-236-3, SC-59, SOT-23-3
8-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-3
8-PDIP