Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11AA080T-I/TT
11AA080T-I/TT
Active
Memory
Description:
IC EEPROM 8KBIT SGL WIRE SOT23-3
Manufacturer:
Microchip Technology
Datasheet:
11AA080T-I/TT Datasheet
History Price: $0.33000
In Stock: 3500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
11AA080T-I/TT vs 11AA02E48-I/SN
Part No
11AA080T-I/TT
11AA02E48-I/SN
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
8Kbit
2Kbit
Memory Organization
1K x 8
256 x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-3
8-SOIC