11AA020T-I/MNY
11AA020T-I/MNY
Active
Description:  IC EEPROM 2KBIT SGL WIRE 8TDFN
Manufacturer:  Microchip Technology
History Price: $0.36000
In Stock: 47465
11AA020T-I/MNY vs 11AA161-I/SN
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
16Kbit
Memory Organization
256 x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TDFN (2x3)
8-SOIC