11AA020-I/P
11AA020-I/P
Active
Description:  IC EEPROM 2KBIT SGL WIRE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   11AA020-I/P Datasheet
History Price: $0.39000
In Stock: 25960
11AA020-I/P vs 11AA040-I/TO
Category
Series
-
-
Packaging
Tube
Bag
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
4Kbit
Memory Organization
256 x 8
512 x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
8-PDIP
TO-92-3