11AA010-I/TO
11AA010-I/TO
Active
Description:  IC EEPROM 1KBIT SGL WIRE TO92-3
Manufacturer:  Microchip Technology
History Price: $0.32000
In Stock: 29600
11AA010-I/TO vs 11AA040T-I/MS
Category
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
4Kbit
Memory Organization
128 x 8
512 x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-92-3
8-MSOP