Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10M50SCE144A7G
10M50SCE144A7G
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 101 I/O 144EQFP
Manufacturer:
Intel
Datasheet:
10M50SCE144A7G Datasheet
History Price: $109.43967
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10M50SCE144A7G vs 10M50DDF484C8G
Part No
10M50SCE144A7G
10M50DDF484C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
101
360
Number of Gates
-
-
Voltage - Supply
2.85V ~ 3.465V
2.85V ~ 3.15V, 3.135V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
484-BGA
Supplier Device Package
144-EQFP (20x20)
484-FBGA (23x23)