10M50DCF672C8G
10M50DCF672C8G
Active
Description:  IC FPGA 500 I/O 672FBGA
Manufacturer:  Intel
History Price: $197.98000
In Stock: 29700
10M50DCF672C8G vs 10M50DAF484I7G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
500
360
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
672-BGA
484-BGA
Supplier Device Package
672-FBGA (27x27)
484-FBGA (23x23)