Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10M50DCF672C7G
10M50DCF672C7G
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 500 I/O 672FBGA
Manufacturer:
Intel
Datasheet:
10M50DCF672C7G Datasheet
History Price: $184.77925
In Stock: 48600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10M50DCF672C7G vs 10M50DDF484C8G
Part No
10M50DCF672C7G
10M50DDF484C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
500
360
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
2.85V ~ 3.15V, 3.135V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BGA
484-BGA
Supplier Device Package
672-FBGA (27x27)
484-FBGA (23x23)