10M50DCF484C7G
10M50DCF484C7G
Active
Description:  IC FPGA 360 I/O 484FBGA
Manufacturer:  Intel
History Price: $171.48000
In Stock: 24200
10M50DCF484C7G vs 10M50SAE144C8G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
360
101
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
2.85V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
144-LQFP Exposed Pad
Supplier Device Package
484-FBGA (23x23)
144-EQFP (20x20)