10M02SCM153C8G
10M02SCM153C8G
Active
Description:  IC FPGA 112 I/O 153MBGA
Manufacturer:  Intel
History Price: $8.88000
In Stock: 22400
10M02SCM153C8G vs 10M50DDF484I7G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
112
360
Number of Gates
-
-
Voltage - Supply
2.85V ~ 3.465V
2.85V ~ 3.15V, 3.135V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
153-VFBGA
484-BGA
Supplier Device Package
153-MBGA (8x8)
484-FBGA (23x23)