10M02SCE144C7G
10M02SCE144C7G
Obsolete
Description:  IC FPGA 101 I/O 144EQFP
Manufacturer:  Intel
History Price: Obsolete
In Stock: 29100
10M02SCE144C7G vs 10M50DCF484C7G
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
125
3125
Number of Logic Elements/Cells
2000
50000
Total RAM Bits
110592
1677312
Number of I/O
101
360
Number of Gates
-
-
Voltage - Supply
2.85V ~ 3.465V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
484-BGA
Supplier Device Package
144-EQFP (20x20)
484-FBGA (23x23)